onsemi Shift Registers NLV14021BDR2G

Description
IC SR PUSH-PULL 8BIT 16-SOIC
Request a Quote Datasheet
Description
IC SR PUSH-PULL 8BIT 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 488-NLV14021BDR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
488-NLV14021BDR2GCT-ND
Shift Registers 488-NLV14021BDR2GCT-ND
IC SR PUSH-PULL 8BIT 16-SOIC

IC SR PUSH-PULL 8BIT 16-SOIC

Buy Now Datasheet
Shift Registers - 488-NLV14021BDR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
IC SR PUSH-PULL 8BIT 16-SOIC

IC SR PUSH-PULL 8BIT 16-SOIC

Buy Now Datasheet
Shift Registers - 488-NLV14021BDR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
488-NLV14021BDR2GTR-ND
Shift Registers 488-NLV14021BDR2GTR-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Logic - Logic - Shift Registers - NLV14021BDR2G - 045276-NLV14021BDR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - NLV14021BDR2G
045276-NLV14021BDR2G
Logic - Logic - Shift Registers - NLV14021BDR2G 045276-NLV14021BDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 045276-NLV14021BDR2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 045276-NLV14021BDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shift Registers - NLV14021BDR2G - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
NLV14021BDR2G
Shift Registers NLV14021BDR2G
IC SHIFT REGISTER 8BIT 16-SOIC

IC SHIFT REGISTER 8BIT 16-SOIC

Supplier's Site Datasheet
Shift Registers - NLV14021BDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
NLV14021BDR2G
Shift Registers NLV14021BDR2G
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - NLV14021BDR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
NLV14021BDR2G
Integrated Circuits (ICs) - Logic - Shift Registers NLV14021BDR2G
IC SHIFT REGISTER 8BIT 16-SOIC

IC SHIFT REGISTER 8BIT 16-SOIC

Supplier's Site
Logic - Shift Registers - NLV14021BDR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
NLV14021BDR2G
Logic - Shift Registers NLV14021BDR2G
IC SHIFT REGISTER 8BIT 16-SOIC

IC SHIFT REGISTER 8BIT 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 488-NLV14021BDR2GCT-ND 045276-NLV14021BDR2G NLV14021BDR2G NLV14021BDR2G NLV14021BDR2G NLV14021BDR2G
Product Name Shift Registers Logic - Logic - Shift Registers - NLV14021BDR2G Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out Parallel In / Serial Out
Supply Voltage 3V ~ 18V 3 V ~ 18 V 3V ~ 18V 1.8V; 3V ~ 18V 1.8V
Output Characteristics Push-Pull Push-Pull Push-Pull Push-Pull
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74AVC8T245PW,118 - 1007854-74AVC8T245PW,118 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SOP; SSOP; TSSOP; Other; 24-TSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 74LS195APC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Logic - Shift Registers - 5962-88674013A - Lingto Electronic Limited
Specs
Number of Bits (Stages) 8
View Details
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details