Texas Instruments SN54ALS299 8-Bit Universal Shift/Storage Registers With 3-State Outputs 8302101SA

Description
8-Bit Universal Shift/Storage Registers With 3-State Outputs 20-CFP -55 to 125
Request a Quote Datasheet
Description
8-Bit Universal Shift/Storage Registers With 3-State Outputs 20-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ALS299 8-Bit Universal Shift/Storage Registers With 3-State Outputs - 8302101SA - Texas Instruments
Dallas, TX, United States
SN54ALS299 8-Bit Universal Shift/Storage Registers With 3-State Outputs
8302101SA
SN54ALS299 8-Bit Universal Shift/Storage Registers With 3-State Outputs 8302101SA
8-Bit Universal Shift/Storage Registers With 3-State Outputs 20-CFP -55 to 125

8-Bit Universal Shift/Storage Registers With 3-State Outputs 20-CFP -55 to 125

Buy Now Datasheet
Shift Registers - 8302101SA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
8302101SA
Shift Registers 8302101SA
Shift Register, Bidirectional 1 Element 8 Bit 20-CFP

Shift Register, Bidirectional 1 Element 8 Bit 20-CFP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
8302101SA
Integrated Circuits (ICs) - Logic - Shift Registers 8302101SA
8-BIT UNIVERSAL SHIFT/STORAGE RE

8-BIT UNIVERSAL SHIFT/STORAGE RE

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers
Product Number 8302101SA 8302101SA 8302101SA
Product Name SN54ALS299 8-Bit Universal Shift/Storage Registers With 3-State Outputs Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Universal Universal
Supply Voltage 4.5 4.5V ~ 5.5V
Output Characteristics 3-State 3-State; Tri-State
Package Type Other; CDIP,CFP,LCCC Other; 20-CFlatpack
Logic Family TTL; ALS
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Registers - CD74HC4015EE4 - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
CD4517B-MIL CMOS Dual 64-Stage Static Shift Register - CD4517BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,WAFERSALE
Logic Family CMOS; CD4000
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 74195DC - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
Shift Registers - 54164DM - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details