Dual 4-Input NAND Gates
IC NAND 2-CIR 4-IN 14-SOIC
NAND Gate IC 2 Channel 14-SOIC
IC NAND 2-CIR 4-IN 14-SOIC
IC GATE NAND 2CH 4-INP 14SOIC
Logic Gates DUAL 4-INPUT NAND GATES
NAND GATE, 4 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Dual; No. of Inputs:4Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:4012; Logic IC Family:4000B; Supply Voltage Min:3V; Output Current:- RoHS Compliant: Yes
NAND Gate IC 2 Channel 14-SOIC
IC GATE NAND 2CH 4-INP 14SOIC
IC GATE NAND 2CH 4-INP 14SOIC
| Rochester Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLV14012BDR2G | 488-NLV14012BDR2GCT-ND | NLV14012BDR2G | NLV14012BDR2G | 76T6500 | NLV14012BDR2G | NLV14012BDR2G | NLV14012BDR2G |
| Product Name | Gates and Inverters | Gates and Inverters | Logic Gates | Nand Gate, 4 I/p, -55 To 125Deg C; Logic Function Onsemi | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | AND; NAND | NAND | NAND; NAND Gate | NAND; NAND Gate | NAND | NOT; NAND | ||
| IC Package Type | SOIC; Other; SOIC-14 NB | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | Other; NSOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | |||
| Supply Voltage | 3V ~ 18V | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | |||
| Inputs | 4 | 4 | 4 | 4 | ||||
| Propagation Delay | 100 ns | 100 ns |