Quad 2-Input NOR Gate
NOR Gate IC 4 Channel 14-SOIC
Logic Gates QUAD 2-INPUT NOR GATE
IC GATE NOR 4CH 2-INP 14SOIC
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLV14001BDG | NLV14001BDG-ND | NLV14001BDG | NLV14001BDG | NLV14001BDG |
| Product Name | Gates and Inverters | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR; NOR | NOR | NOR; NOR Gate | NOR | |
| IC Package Type | SOIC; Other; SOIC-14 NB | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | ||
| Inputs | 2 | 2 | |||
| Propagation Delay | 80 ns |