Buffer, 2G Series, 2-Func, 1-Input, CMOS, PDSO6
Win Source Part Number: 1121392-NLU2G07MUTCG
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: MiniGate™
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 8mA
Number of Elements: 2
Number of Bits per Element: 1
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-UFDFN
Supplier Device Package: 6-UDFN (1.2x1)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-NLU2G07MUTCG,ON
Base Product Number: NLU2G07
Product Status: Obsolete
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 6-UDFN (1.2x1)
IC BUFFER NON-INVERT 5.5V 6UDFN
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | NLU2G07MUTCG | 1121392-NLU2G07MUTCG | NLU2G07MUTCGOSTR-ND | NLU2G07MUTCG |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | |
| Standards | RoHS | |||
| Package Type | SOLCC6 | 6-UFDFN | 6-UFDFN | 6-UDFN (1.2x1) |
| Life Cycle Stage | Obsolete |