Inverter IC 2 Channel Open Drain 6-UDFN (1.2x1)
Dual Inverter IC, 2-Ch, Open Drain, CMOS, 1.65-5.5V, UDFN6 Product overview: NLU2G06MUTCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLU2G06MUTCG can be used for catalog matching and distributor lookup.
IC INVERTER 2CH 2-INP 6UDFN
INVERTER, DUAL, 1 I/P, UDFN-6; Logic Family / Base Number:-; Logic Type:Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:UDFN; No. of Pins:6Pins; Logic IC Family:-; RoHS Compliant: Yes
IC INVERTER OD 2CH 2-INP 6UDFN
Inverter IC 2 Channel Open Drain 6-UDFN (1.2x1)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLU2G06MUTCGOSTR-ND | 705-NLU2G06MUTCG | NLU2G06MUTCG | 42Y0883 | NLU2G06MUTCG | NLU2G06MUTCG |
| Product Name | Gates and Inverters | Dual 5.5V Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Inverter, Dual, 1 I/p, Udfn-6; Logic Family / Base Number Onsemi | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Buffer, Inverter | NOT | NOT; Inverter | NOT | NOT; Inverter |
| Supply Voltage | 1.65V ~ 5.5V | 5.5V | 5.5V | 1.65V ~ 5.5V | ||
| Output Type | Open Drain | |||||
| Inputs | 2 | 1 | 1 | 2 | ||
| Propagation Delay | 7.5 ns | 7.5 ns |