Inverter IC 2 Channel 6-UDFN (1.2x1)
Dual Inverter IC, CMOS, 1.65-5.5V, 14.5ns, UDFN6 Product overview: NLU2G04MUTCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLU2G04MUTCG can be used for catalog matching and distributor lookup.
Inverter IC 2 Channel 6-UDFN (1.2x1)
IC INVERTER 2CH 2-INP 6UDFN
IC INVERTER 2CH 2-INP 6UDFN
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Dual; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:UDFN; Product Range:NLU2G04; Logic IC Family:NLU2G; Supply Voltage Min:1.65V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLU2G04MUTCGOSTR-ND | 705-NLU2G04MUTCG | NLU2G04MUTCG | NLU2G04MUTCG | NLU2G04MUTCG | 50M4379 |
| Product Name | Gates and Inverters | Dual 5.5V Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi |
| Gate Type | NOT | NOT; Buffer, Inverter | NOT; Inverter | NOT | NOT | |
| Supply Voltage | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | |||
| Inputs | 2 | 1 | 2 | 1 | ||
| Propagation Delay | 7.5 ns | 14.5 ns | ||||
| Low Level Output Current (Sink) | 8 mA | 8 mA |