The NLU2G04AMX1TCG is a dual inverter IC from Quarktwin Technology Ltd., designed with a high-speed CMOS architecture. It operates with a supply voltage range of 1.65V to 5.5V and can tolerate input and output voltages up to 7.0V, providing flexibility in various applications. The device features a typical propagation delay of 3.5 ns at 5.0V, making it suitable for high-speed digital circuits. It has a low power dissipation of 1 µA maximum at 25°C, which is advantageous for battery-operated devices. The inverter includes power down protection on inputs and is available in ultra-small packages, making it ideal for space-constrained designs. The operating temperature range extends from -55°C to +125°C, ensuring reliability in harsh environments. This product is Pb-free, aligning with modern environmental standards.
Inverter IC 2 Channel 6-ULLGA (1.45x1)
IC INVERTER 2CH 2-INP 6ULLGA
IC INVERTER 2CH 2-INP 6ULLGA
Inverter IC 2 Channel 6-ULLGA (1.45x1)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLU2G04AMX1TCG-ND | NLU2G04AMX1TCG | NLU2G04AMX1TCG | NLU2G04AMX1TCG |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||
| Inputs | 2 | 2 | ||
| Propagation Delay | 7.5 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA |