Manufacturer: ON Semiconductor
Win Source Part Number: 1231717-NLU1GU04MUTC
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 6-UFDFN
Number of Circuits: 1
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Family Name: NLU1GU04
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 6-UDFN (1.2x1)
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): TC7SGU04AFS; TC7SGU04AFS(TPL3); NLU1GU04BMX1TCG;
Introduction Date: March 08, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
1-Input CMOS Inverter IC, 1.65-5.5V, 15.5ns, UDFN6, Tape & Reel Product overview: NLU1GU04MUTCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLU1GU04MUTCG can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel 6-UDFN (1.2x1)
Inverter IC 1 Channel 6-UDFN (1.2x1)
IC INVERTER 1CH 1-INP 6UDFN
IC INVERTER 1CH 1-INP 6UDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1231717-NLU1GU04MUTCG | 705-NLU1GU04MUTCG | NLU1GU04MUTCGPSTR-ND | NLU1GU04MUTCG | NLU1GU04MUTCG | NLU1GU04MUTCG |
| Product Name | Logic - Logic - Gates and Inverters - NLU1GU04MUTCG | 5.5V Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Inverter | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 1.65 V ~ 5.5 V | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 7 ns | 15.5 ns | 7 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |