onsemi Logic - Buffers, Drivers, Receivers, Transceivers NLU1GT125MUTCG

Description
IC BUFFER NON-INVERT 5.5V 6UDFN
Datasheet
Description
IC BUFFER NON-INVERT 5.5V 6UDFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - NLU1GT125MUTCG - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
NLU1GT125MUTCG
Logic - Buffers, Drivers, Receivers, Transceivers NLU1GT125MUTCG
IC BUFFER NON-INVERT 5.5V 6UDFN

IC BUFFER NON-INVERT 5.5V 6UDFN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number NLU1GT125MUTCG
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

WiFi NTRIP Master - AS-XBEE-WIFI-2.4-INT-04 - ArduSimple
Specs
Device Type Receiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Modems - ICs and Modules - SI2434-C-FS-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details
RF Transceiver ICs - NRF24LE1-O17Q48-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details