The NLU1GT125CMUTCG is a non-inverting 3-state buffer with TTL-compatible inputs and CMOS-level outputs, designed for signal buffering and isolation in digital circuits. It is packaged in a UDFN6 format measuring 1.0 x 1.0 mm. The device operates from 1.65 V to 5.5 V, supports a junction temperature range of -55°C to 125°C, and features power-down protection on inputs. Propagation delay is 3.8 ns typ at 5.0 V and CL = 15 pF. The part is Pb-free, meets MSL1 moisture sensitivity, and is AEC-Q100 qualified with PPAP capability when prefixed with NLV. Input and output structures tolerate voltages up to 7.0 V regardless of supply.
Single Non-Inverting Buffer, 3-State, 3000-REEL Product overview: NLU1GT125CMUTCG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-NLU1GT125CMUTCG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-NLU1GT125CMUTCG |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |