XOR (Exclusive OR) IC 1 Channel 6-UDFN (1x1)
IC GATE XOR 1CH 2-INP 6UDFN
XOR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:XOR (Exclusive OR); No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:UDFN; Product Range:NLU1G86; Logic IC Family:NLU1G; Supply Voltage Min:1.65V RoHS Compliant: Yes
IC GATE XOR 1CH 2-INP 6UDFN
XOR (Exclusive OR) IC 1 Channel 6-UDFN (1x1)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLU1G86CMUTCG-ND | NLU1G86CMUTCG | 30Y6923 | NLU1G86CMUTCG | NLU1G86CMUTCG | NLU1G86CMUTCG |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Xor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters |
| Gate Type | XOR | XOR | NOT; XOR | XOR; XOR (Exclusive OR) | ||
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 8.8 ns | |||||
| Low Level Output Current (Sink) | 8 mA | 8 mA |