IC GATE OR 1CH 2-INP 6ULLGA
IC GATE OR 1CH 2-INP 6ULLGA
OR Gate IC 1 Channel 6-ULLGA (1.45x1)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLU1G32AMX1TCG | NLU1G32AMX1TCG | NLU1G32AMX1TCG |
| Product Name | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; OR | OR | OR; OR Gate |
| Operating Current | 1.00E-3 mA | 8 mA | |
| Low Level Output Current (Sink) | 8 mA | ||
| High Level Output Current (Source) | 8 mA |