AND Gate IC 1 Channel 6-UDFN (1.45x1)
IC GATE AND 1CH 2-INP 6UDFN
AND Gate IC 1 Channel 6-UDFN (1.45x1)
Logic Gates SGL 2-Input AND Gate
IC GATE AND 1CH 2-INP 6UDFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLU1G08AMUTCG-ND | NLU1G08AMUTCG | NLU1G08AMUTCG | NLU1G08AMUTCG | NLU1G08AMUTCG |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Logic - Gates and Inverters |
| Gate Type | AND | AND | AND; AND Gate | NOT; AND | |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||
| Inputs | 2 | 2 | |||
| Propagation Delay | 7.9 ns | ||||
| Low Level Output Current (Sink) | 8 mA | 8 mA |