onsemi Logic - Buffers, Drivers, Receivers, Transceivers NLU1G07BMX1TCG

Description
IC BUF NON-INVERT 5.5V 6ULLGA
Datasheet
Description
IC BUF NON-INVERT 5.5V 6ULLGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - NLU1G07BMX1TCG - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
NLU1G07BMX1TCG
Logic - Buffers, Drivers, Receivers, Transceivers NLU1G07BMX1TCG
IC BUF NON-INVERT 5.5V 6ULLGA

IC BUF NON-INVERT 5.5V 6ULLGA

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number NLU1G07BMX1TCG
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-F16Q48-R-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
2 suppliers
KBMPS100400 - KBMPS100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
Telecom - 336-5514-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details