onsemi Gates and Inverters NLU1G04AMUTCG

Description
Inverter IC 1 Channel 6-UDFN (1.45x1)
Request a Quote Datasheet
Description
Inverter IC 1 Channel 6-UDFN (1.45x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - NLU1G04AMUTCG-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NLU1G04AMUTCG-ND
Gates and Inverters NLU1G04AMUTCG-ND
Inverter IC 1 Channel 6-UDFN (1.45x1)

Inverter IC 1 Channel 6-UDFN (1.45x1)

Buy Now Datasheet
Gates and Inverters - NLU1G04AMUTCG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NLU1G04AMUTCG
Gates and Inverters NLU1G04AMUTCG
Inverter IC 1 Channel 6-UDFN (1.45x1)

Inverter IC 1 Channel 6-UDFN (1.45x1)

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - NLU1G04AMUTCG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NLU1G04AMUTCG
Integrated Circuits (ICs) - Logic - Gates and Inverters NLU1G04AMUTCG
IC INVERTER 1CH 1-INP 6UDFN

IC INVERTER 1CH 1-INP 6UDFN

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number NLU1G04AMUTCG-ND NLU1G04AMUTCG NLU1G04AMUTCG
Product Name Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NOT; Inverter NOT
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V
Inputs 1 1
Propagation Delay 7.5 ns
Low Level Output Current (Sink) 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-6503-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
5 suppliers
Gates and Inverters - Multi-Function, Configurable - 100165DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 24-CDIP
View Details
Logic - Gates and Inverters - 54AC14/SDA-L - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
3 suppliers