NLU1G00 - NAND Gate, 1G Series, 1-Func, 2-Input, CMOS, PDSO6
Single2-Input NAND Gate, 3000-REEL Product overview: NLU1G00AMUTCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLU1G00AMUTCG can be used for catalog matching and distributor lookup.
IC GATE NAND 1CH 2-INP 6UDFN
NAND Gate IC 1 Channel 6-UDFN (1.45x1)
IC GATE NAND 1CH 2-INP 6UDFN
Logic Gates SINGLE 2-INPUT NAND GATE
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLU1G00AMUTCG | 705-NLU1G00AMUTCG | NLU1G00AMUTCG | NLU1G00AMUTCG | NLU1G00AMUTCG | NLU1G00AMUTCG |
| Product Name | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | |
| Gate Type | AND; NAND | NAND; AND GATE, NAND GATE | NAND | NAND; NAND Gate | NOT; NAND | |
| Logic Family | CMOS | |||||
| IC Package Type | Other; SOLCC6 | Other; 6-UFDFN | ||||
| Supply Voltage | 5.5V | 1.65V ~ 5.5V | ||||
| Inputs | 2 | 2 |