Manufacturer: ON Semiconductor
Win Source Part Number: 045275-NLSX4378FCT1G
Category: Integrated Circuits(ICs)
Family: Logic - Translators Level Shifters
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Auto-Direction Sensing
Package: 12-WFBGA
Manufacturer Device Package: 12-µBump (2.02 x 1.54)
Number of Circuits: 1
Standard Package: 1
Catalog: NLSX Series
Output Type: Open Drain
Data Rate: 24Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 1.65 V ~ 5.5 V
Voltage - VCCB: 1.65 V ~ 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 045275-NLSX4378FCT1G |
| Product Name | Integrated Circuits(ICs) |