onsemi Logic - Logic - Translators, Level Shifters - NLSX4378B NLSX4378B

Description
Manufacturer: ON Semiconductor Win Source Part Number: 740502-NLSX4378B Manufacturer Homepage: www.onsemi.com Reference case: SMD Reference Date Code: 1420+Rohs Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 740502-NLSX4378B Manufacturer Homepage: www.onsemi.com Reference case: SMD Reference Date Code: 1420+Rohs Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - NLSX4378B - 740502-NLSX4378B - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - NLSX4378B
740502-NLSX4378B
Logic - Logic - Translators, Level Shifters - NLSX4378B 740502-NLSX4378B
Manufacturer: ON Semiconductor Win Source Part Number: 740502-NLSX4378B Manufacturer Homepage: www.onsemi.com Reference case: SMD Reference Date Code: 1420+Rohs Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 740502-NLSX4378B
Manufacturer Homepage: www.onsemi.com
Reference case: SMD
Reference Date Code: 1420+Rohs
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 740502-NLSX4378B
Product Name Logic - Logic - Translators, Level Shifters - NLSX4378B
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74F194SJ - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 54F323DMQB - Acme Chip Technology Co., Limited
Specs
Package Type Other; 20-CDIP (0.300, 7.62mm)
View Details
2 suppliers
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Shift Registers - 74AHCT594D,112-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
5 suppliers