onsemi Logic - Logic - Translators, Level Shifters - NLSX4373MUTAG NLSX4373MUTAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025577-NLSX4373MUTAG Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Tri-State Data Rate: 20Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.5V to 5.5V Voltage - VCCB: 1.5V to 5.5V Family Name: NLSX4373 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UDFN (1.8x1.2) Alternative Parts (Cross-Reference): MAX3373EEKA+TW; MAX3373EEKA+TG0N ; MAX3372EEKA; MAX3373EEKA+T; Introduction Date: October 01, 2008 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025577-NLSX4373MUTAG Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Tri-State Data Rate: 20Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.5V to 5.5V Voltage - VCCB: 1.5V to 5.5V Family Name: NLSX4373 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UDFN (1.8x1.2) Alternative Parts (Cross-Reference): MAX3373EEKA+TW; MAX3373EEKA+TG0N ; MAX3372EEKA; MAX3373EEKA+T; Introduction Date: October 01, 2008 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - NLSX4373MUTAG - 025577-NLSX4373MUTAG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - NLSX4373MUTAG
025577-NLSX4373MUTAG
Logic - Logic - Translators, Level Shifters - NLSX4373MUTAG 025577-NLSX4373MUTAG
Manufacturer: ON Semiconductor Win Source Part Number: 025577-NLSX4373MUTAG Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Tri-State Data Rate: 20Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.5V to 5.5V Voltage - VCCB: 1.5V to 5.5V Family Name: NLSX4373 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UDFN (1.8x1.2) Alternative Parts (Cross-Reference): MAX3373EEKA+TW; MAX3373EEKA+TG0N ; MAX3372EEKA; MAX3373EEKA+T; Introduction Date: October 01, 2008 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025577-NLSX4373MUTAG
Packaging: Reel - TR
Features: Auto-Direction Sensing
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Open Drain, Tri-State
Data Rate: 20Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 1.5V to 5.5V
Voltage - VCCB: 1.5V to 5.5V
Family Name: NLSX4373
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-UDFN (1.8x1.2)
Alternative Parts (Cross-Reference): MAX3373EEKA+TW; MAX3373EEKA+TG0N ; MAX3372EEKA; MAX3373EEKA+T;
Introduction Date: October 01, 2008
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 025577-NLSX4373MUTAG
Product Name Logic - Logic - Translators, Level Shifters - NLSX4373MUTAG
Output Characteristics Open Drain, Tri-State
Unlock Full Specs
to access all available technical data

Similar Products

 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
8-bit serial-in/parallel-out shift register - 74LV164PW-Q100J - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7.0
Features ESD Protection
View Details
5 suppliers
CD54AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD54AC164F3A - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; CDIP
View Details
4 suppliers