Voltage Level Translator Bidirectional 1 Circuit 2 Channel 20Mbps 8-UDFN (1.8x1.2)
IC TRNSLTR BIDIRECTIONAL 8UDFN
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 20Mbps 8-UDFN (1.8x1.2)
IC TRNSLTR BIDIRECTIONAL 8UDFN
IC TRANSLTR BIDIRECTIONAL 8UDFN
BIDIR LEVEL TRANSLATOR, 2BIT, UDFN-8; No. of Inputs:2; Output Current:-; Propagation Delay:20ns; No. of Pins:8Pins; Logic Case Style:UDFN; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | NLSX4373MUTAGOSTR-ND | NLSX4373MUTAG | NLSX4373MUTAG | NLSX4373MUTAG | NLSX4373MUTAG | 50AC6396 |
| Product Name | Translators, Level Shifters | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Bidir Level Translator, 2Bit, Udfn-8; No. Of Inputs Onsemi |
| Package Type | 8-UFDFN | 8-UFDFN | 8-UFDFN | |||
| Output Type | Open Drain; 3-State | Open Drain, Tri-State | Open Drain; 3-State; Open Drain, Tri-State | |||
| Features | Auto-direction Sensing | RoHS | Auto-direction Sensing | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |