onsemi Logic - Logic - Translators, Level Shifters - NLSX4373DR2G NLSX4373DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 747986-NLSX4373DR2G Manufacturer Homepage: www.onsemi.com Reference case: SOP8 Reference Date Code: 1048+ Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 747986-NLSX4373DR2G Manufacturer Homepage: www.onsemi.com Reference case: SOP8 Reference Date Code: 1048+ Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - NLSX4373DR2G - 747986-NLSX4373DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - NLSX4373DR2G
747986-NLSX4373DR2G
Logic - Logic - Translators, Level Shifters - NLSX4373DR2G 747986-NLSX4373DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 747986-NLSX4373DR2G Manufacturer Homepage: www.onsemi.com Reference case: SOP8 Reference Date Code: 1048+ Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 747986-NLSX4373DR2G
Manufacturer Homepage: www.onsemi.com
Reference case: SOP8
Reference Date Code: 1048+
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 747986-NLSX4373DR2G
Product Name Logic - Logic - Translators, Level Shifters - NLSX4373DR2G
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC595DB-Q100J - Rochester Electronics
Specs
Register Type Serial In / Parallel Out
Shift Direction Right
Package Type SOP; Other; SOP16
View Details
6 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 74199PC - Acme Chip Technology Co., Limited
Specs
Package Type Other; 24-DIP (0.600, 15.24mm)
View Details
2 suppliers
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details