onsemi Translators, Level Shifters NLSX3378FCT1G

Description
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 8Mbps 12-FlipChip (2.02x1.54)
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 8Mbps 12-FlipChip (2.02x1.54)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - NLSX3378FCT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
NLSX3378FCT1GOSTR-ND
Translators, Level Shifters NLSX3378FCT1GOSTR-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 8Mbps 12-FlipChip (2.02x1.54)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 8Mbps 12-FlipChip (2.02x1.54)

Buy Now Datasheet
4 Bit Level Translator, Micro Bump-12, Full Reel; No. Of Inputs Onsemi - 01P0141 - Newark, An Avnet Company
Chicago, IL, United States
4 Bit Level Translator, Micro Bump-12, Full Reel; No. Of Inputs Onsemi
01P0141
4 Bit Level Translator, Micro Bump-12, Full Reel; No. Of Inputs Onsemi 01P0141
4 BIT LEVEL TRANSLATOR, MICRO BUMP-12, FULL REEL; No. of Inputs:4Inputs; Output Current:20µA; Propagation Delay:30ns; No. of Pins:12Pins; Logic Case Style:µBUMP; Supply Voltage Min:1.65V; Supply Voltage Max:4.5V; Product Range:- RoHS Compliant: Yes

4 BIT LEVEL TRANSLATOR, MICRO BUMP-12, FULL REEL; No. of Inputs:4Inputs; Output Current:20µA; Propagation Delay:30ns; No. of Pins:12Pins; Logic Case Style:µBUMP; Supply Voltage Min:1.65V; Supply Voltage Max:4.5V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Translators, Level Shifters - NLSX3378FCT1G - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
NLSX3378FCT1G
Logic - Translators, Level Shifters NLSX3378FCT1G
IC TRNSLTR BIDIRECTIONAL 12UBUMP

IC TRNSLTR BIDIRECTIONAL 12UBUMP

Supplier's Site Datasheet
Translators, Level Shifters - NLSX3378FCT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
NLSX3378FCT1G
Translators, Level Shifters NLSX3378FCT1G
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 8Mbps 12-FlipChip (2.02x1.54)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 8Mbps 12-FlipChip (2.02x1.54)

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number NLSX3378FCT1GOSTR-ND 01P0141 NLSX3378FCT1G NLSX3378FCT1G
Product Name Translators, Level Shifters 4 Bit Level Translator, Micro Bump-12, Full Reel; No. Of Inputs Onsemi Logic - Translators, Level Shifters Translators, Level Shifters
Package Type 12-WFBGA, FCBGA BGA; 12-WFBGA, FCBGA
Output Type Open Drain Open Drain; Open Drain
Features Auto-direction Sensing RoHS Auto-direction Sensing RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 216326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
Features RoHS
View Details
Translators, Level Shifters - 1727-74AUP1T45GM,132TR-ND - DigiKey
Specs
Package Type 6-XFDFN
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Translators, Level Shifters - 296-SN74AXC4T774QPWRQ1CT-ND - DigiKey
Specs
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers