Nexperia B.V. Logic - Logic - Translators, Level Shifters - 74AVC4T774GUX 74AVC4T774GUX

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 857738-74AVC4T774GUX Series: 74AVC Features: Translator 1 Circuit Channel Package: Reel - TR Family Name: 74AVC4 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 935341327115, 74AVC4T774GUX-ND, 1727-7647-1, 1727-7647-2, 1727-7647-6
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 857738-74AVC4T774GUX Series: 74AVC Features: Translator 1 Circuit Channel Package: Reel - TR Family Name: 74AVC4 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 935341327115, 74AVC4T774GUX-ND, 1727-7647-1, 1727-7647-2, 1727-7647-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - 74AVC4T774GUX - 857738-74AVC4T774GUX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - 74AVC4T774GUX
857738-74AVC4T774GUX
Logic - Logic - Translators, Level Shifters - 74AVC4T774GUX 857738-74AVC4T774GUX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 857738-74AVC4T774GUX Series: 74AVC Features: Translator 1 Circuit Channel Package: Reel - TR Family Name: 74AVC4 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 935341327115, 74AVC4T774GUX-ND, 1727-7647-1, 1727-7647-2, 1727-7647-6

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 857738-74AVC4T774GUX
Series: 74AVC
Features: Translator 1 Circuit Channel
Package: Reel - TR
Family Name: 74AVC4
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 935341327115, 74AVC4T774GUX-ND, 1727-7647-1, 1727-7647-2, 1727-7647-6

Buy Now Datasheet
Translators, Level Shifters - 1727-7647-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-7647-1-ND
Translators, Level Shifters 1727-7647-1-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-XQFN (1.8x2.6)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-XQFN (1.8x2.6)

Buy Now Datasheet
Translators, Level Shifters - 1727-7647-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-7647-6-ND
Translators, Level Shifters 1727-7647-6-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-XQFN (1.8x2.6)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-XQFN (1.8x2.6)

Buy Now Datasheet
Translators, Level Shifters - 1727-7647-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-7647-2-ND
Translators, Level Shifters 1727-7647-2-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-XQFN (1.8x2.6)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-XQFN (1.8x2.6)

Buy Now Datasheet
Logic - Translators, Level Shifters - 74AVC4T774GUX - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
74AVC4T774GUX
Logic - Translators, Level Shifters 74AVC4T774GUX
IC TRNSLTR BIDIRECTIONAL 16XQFN

IC TRNSLTR BIDIRECTIONAL 16XQFN

Supplier's Site Datasheet
Translators, Level Shifters - 74AVC4T774GUX - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
74AVC4T774GUX
Translators, Level Shifters 74AVC4T774GUX
IC TRNSLTR BIDIRECTIONAL 16XQFN

IC TRNSLTR BIDIRECTIONAL 16XQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 74AVC4T774GUX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
74AVC4T774GUX
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 74AVC4T774GUX
IC TRANSLTR BIDIRECTIONAL 16XQFN

IC TRANSLTR BIDIRECTIONAL 16XQFN

Supplier's Site
Translators, Level Shifters - 74AVC4T774GUX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
74AVC4T774GUX
Translators, Level Shifters 74AVC4T774GUX
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-XQFN (1.8x2.6)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-XQFN (1.8x2.6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 857738-74AVC4T774GUX 1727-7647-1-ND 74AVC4T774GUX 74AVC4T774GUX 74AVC4T774GUX 74AVC4T774GUX
Product Name Logic - Logic - Translators, Level Shifters - 74AVC4T774GUX Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters
Package Type 16-XFQFN 16-XFQFN 16-XFQFN
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-NXS0104UMZTR-ND - DigiKey
Specs
Package Type 12-UFBGA, WLCSP
Output Type Open Drain; Push-Pull
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers