onsemi Logic - Logic - Translators, Level Shifters - NLSX3018DTR2G NLSX3018DTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231712-NLSX3018DTR2 G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231712-NLSX3018DTR2 G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - NLSX3018DTR2G - 1231712-NLSX3018DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - NLSX3018DTR2G
1231712-NLSX3018DTR2G
Logic - Logic - Translators, Level Shifters - NLSX3018DTR2G 1231712-NLSX3018DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1231712-NLSX3018DTR2 G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1231712-NLSX3018DTR2G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1231712-NLSX3018DTR2G
Product Name Logic - Logic - Translators, Level Shifters - NLSX3018DTR2G
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74F194SCX - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Logic - Logic - Shift Registers - NPIC6C596ADJ - 1083377-NPIC6C596ADJ - Win Source Electronics
Specs
Supply Voltage 2.3 V ~ 5.5 V
Output Characteristics Open-drain; Open Drain
Package Type Other; 16-SO
View Details
6 suppliers