onsemi Translators, Level Shifters NLSX3014MUTAG

Description
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 12-UQFN (1.7x2)
Request a Quote
Description
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 12-UQFN (1.7x2)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NLSX3014MUTAG is a 4-bit configurable dual-supply bidirectional level translator designed for high-speed data transfer with a guaranteed data rate of 100 Mb/s for VL voltages greater than 1.6 V. It operates with a VCC supply range of 1.3 V to 4.5 V and a VL supply range from 0.9 V to (VCC - 0.4 V), allowing for flexible voltage level shifting between different logic levels. The device features auto-sensing I/O ports that eliminate the need for a direction control pin, simplifying design and integration. The NLSX3014 includes an Output Enable (EN) pin that, when driven low, disables both I/O ports, reducing power consumption by placing them in a high-impedance state. It is packaged in a compact 1.7 mm x 2.0 mm UQFN12 format and is Pb-free, making it suitable for various applications, including mobile phones and portable devices. The device is designed to handle overvoltage conditions and supports non-preferential power-up sequencing, enhancing its reliability in multi-supply systems.

Datasheet Summary
Powered by GS/AI

The NLSX3014MUTAG is a 4-bit configurable dual-supply bidirectional level translator designed for high-speed data transfer with a guaranteed data rate of 100 Mb/s for VL voltages greater than 1.6 V. It operates with a VCC supply range of 1.3 V to 4.5 V and a VL supply range from 0.9 V to (VCC - 0.4 V), allowing for flexible voltage level shifting between different logic levels. The device features auto-sensing I/O ports that eliminate the need for a direction control pin, simplifying design and integration. The NLSX3014 includes an Output Enable (EN) pin that, when driven low, disables both I/O ports, reducing power consumption by placing them in a high-impedance state. It is packaged in a compact 1.7 mm x 2.0 mm UQFN12 format and is Pb-free, making it suitable for various applications, including mobile phones and portable devices. The device is designed to handle overvoltage conditions and supports non-preferential power-up sequencing, enhancing its reliability in multi-supply systems.

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - NLSX3014MUTAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
NLSX3014MUTAGOSCT-ND
Translators, Level Shifters NLSX3014MUTAGOSCT-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 12-UQFN (1.7x2)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 12-UQFN (1.7x2)

Buy Now Datasheet
Translators, Level Shifters - NLSX3014MUTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
NLSX3014MUTAGOSTR-ND
Translators, Level Shifters NLSX3014MUTAGOSTR-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 12-UQFN (1.7x2)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 12-UQFN (1.7x2)

Buy Now Datasheet
Logic - Translators, Level Shifters - NLSX3014MUTAG - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
NLSX3014MUTAG
Logic - Translators, Level Shifters NLSX3014MUTAG
IC TRNSLTR BIDIRECTIONAL 12UQFN

IC TRNSLTR BIDIRECTIONAL 12UQFN

Supplier's Site Datasheet
Translators, Level Shifters - NLSX3014MUTAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
NLSX3014MUTAG
Translators, Level Shifters NLSX3014MUTAG
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 12-UQFN (1.7x2)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 12-UQFN (1.7x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - NLSX3014MUTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
NLSX3014MUTAG
Integrated Circuits (ICs) - Logic - Translators, Level Shifters NLSX3014MUTAG
IC TRANSLTR BIDIRECTIONAL 12UQFN

IC TRANSLTR BIDIRECTIONAL 12UQFN

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number NLSX3014MUTAGOSCT-ND NLSX3014MUTAG NLSX3014MUTAG NLSX3014MUTAG
Product Name Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Package Type 12-UFQFN 12-UFQFN
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-NXB0102UNZCT-ND - DigiKey
Specs
Package Type 8-UFBGA, WLCSP
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers