onsemi Translators, Level Shifters NLSX3012DMR2G

Description
IC XLTR VL BIDIR 8-MSOP
Request a Quote Datasheet
Description
IC XLTR VL BIDIR 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 488-NLSX3012DMR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
488-NLSX3012DMR2GDKR-ND
Translators, Level Shifters 488-NLSX3012DMR2GDKR-ND
IC XLTR VL BIDIR 8-MSOP

IC XLTR VL BIDIR 8-MSOP

Buy Now Datasheet
Translators, Level Shifters - 488-NLSX3012DMR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
488-NLSX3012DMR2GTR-ND
Translators, Level Shifters 488-NLSX3012DMR2GTR-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-MSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-MSOP

Buy Now Datasheet
Translators, Level Shifters - 488-NLSX3012DMR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
488-NLSX3012DMR2GCT-ND
Translators, Level Shifters 488-NLSX3012DMR2GCT-ND
IC XLTR VL BIDIR 8-MSOP

IC XLTR VL BIDIR 8-MSOP

Buy Now Datasheet
Logic - Logic - Translators, Level Shifters - NLSX3012DMR2G - 887422-NLSX3012DMR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - NLSX3012DMR2G
887422-NLSX3012DMR2G
Logic - Logic - Translators, Level Shifters - NLSX3012DMR2G 887422-NLSX3012DMR2G
Manufacturer: ON Semiconductor Win Source Part Number: 887422-NLSX3012DMR2G Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NLSX3012 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 887422-NLSX3012DMR2G
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NLSX3012
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Translators, Level Shifters - NLSX3012DMR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
NLSX3012DMR2G
Logic - Translators, Level Shifters NLSX3012DMR2G
IC TRNSLTR BIDIR 8MICROPAK

IC TRNSLTR BIDIR 8MICROPAK

Supplier's Site Datasheet
Translators, Level Shifters - NLSX3012DMR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
NLSX3012DMR2G
Translators, Level Shifters NLSX3012DMR2G
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-MSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - NLSX3012DMR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
NLSX3012DMR2G
Integrated Circuits (ICs) - Logic - Translators, Level Shifters NLSX3012DMR2G
IC TRANSLTR BIDIRECTIONAL 8MSOP

IC TRANSLTR BIDIRECTIONAL 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 488-NLSX3012DMR2GDKR-ND 887422-NLSX3012DMR2G NLSX3012DMR2G NLSX3012DMR2G NLSX3012DMR2G
Product Name Translators, Level Shifters Logic - Logic - Translators, Level Shifters - NLSX3012DMR2G Logic - Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

SN10KHT5541 Octal ECL-to-TTL Translator With 3-State Outputs - SN10KHT5541DW - Texas Instruments
Specs
Logic Family TTL; ECL
Package Type PDIP,SOIC
Propagation Delay 6.2 ns
View Details
5 suppliers
Translator ICs - 1905982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state
View Details