Manufacturer: ON Semiconductor
Win Source Part Number: 813144-NLSV8T244DWR2
Packaging: Reel
Mounting Style: SMD
Features: Over Voltage Protection, Power-Off Protection
Number of Circuits: 1
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Unidirectional
Channels per Circuit: 8
Voltage - VCCA: 0.9V ~ 4.5V
Voltage - VCCB: 0.9V ~ 4.5V
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-SOIC
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Part Number Series: NLSV8T244
Voltage Level Translator Unidirectional 1 Circuit 8 Channel 20-SOIC
Voltage Level Translator Unidirectional 1 Circuit 8 Channel 20-SOIC
Voltage Level Translator Unidirectional 1 Circuit 8 Channel 20-SOIC
IC TRNSLTR UNIDIRECTIONAL 20SOIC
IC TRNSLTR UNIDIRECTIONAL 20SOIC
IC TRANSLATOR UNIDIR 20SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 813144-NLSV8T244DWR2G | NLSV8T244DWR2GOSTR-ND | NLSV8T244DWR2G | NLSV8T244DWR2G | NLSV8T244DWR2G | NLSV8T244DWR2G |
| Product Name | Logic - Logic - Translators, Level Shifters - NLSV8T244DWR2G | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters |
| Package Type | SOIC | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; 20-SOIC (0.295\", 7.50mm Width) | SOIC; 20-SOIC (0.295", 7.50mm Width) |