Win Source Part Number: 1353933-NLSV4T244DTR
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Features: Over Voltage Protection, Power-Off Protection
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Base Product Number: NLSV4T244
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Tri-State, Non-Inverted
Number of Circuits: 1
Channel Type: Unidirectional
Translator Type: Voltage Level
Channels per Circuit: 4
Voltage - VCCA: 0.9 V ~ 4.5 V
Voltage - VCCB: 0.9 V ~ 4.5 V
Voltage Level Translator Unidirectional 1 Circuit 4 Channel 14-TSSOP
LEVEL TRANSLATOR, 4BIT, TSSOP-14; No. of Inputs:4Inputs; Output Current:-; Propagation Delay:1.6ns; No. of Pins:14Pins; Logic Case Style:TSSOP; Supply Voltage Min:900mV; Supply Voltage Max:4.5V; Operating Temperature Min:-40°C; MSL:-RoHS Compliant: Yes
IC TRANSLATOR UNIDIR 14TSSOP
IC TRNSLTR UNIDIR 14TSSOP
Voltage Level Translator Unidirectional 1 Circuit 4 Channel 14-TSSOP
IC TRNSLTR UNIDIR 14TSSOP
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 1353933-NLSV4T244DTR2G | NLSV4T244DTR2GOSTR-ND | 42AC1809 | NLSV4T244DTR2G | NLSV4T244DTR2G | NLSV4T244DTR2G | NLSV4T244DTR2G |
| Product Name | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Level Translator, 4Bit, Tssop-14; No. Of Inputs Onsemi | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters |
| Package Type | SSOP | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | 14-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Output Type | 3-State; Inverted | Tri-State, Non-Inverted | 3-State; Tri-State, Non-Inverted |