onsemi Logic - Logic - Translators, Level Shifters - NLSV1T34DFT2G NLSV1T34DFT2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 108180-NLSV1T34DFT2G Packaging: Reel - TR Features: Power-Off Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 0.9V to 4.5V Voltage - VCCB: 0.9V to 4.5V Family Name: NLSV1T34 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-88A (SC-70-5 / SOT-353) Alternative Parts (Cross-Reference): NLVSV1T34DFT2G; MAX3340EEBE-T; TC7SP3125TU(BRA); TC7SP3125TU,LF; Introduction Date: February 01, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 108180-NLSV1T34DFT2G Packaging: Reel - TR Features: Power-Off Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 0.9V to 4.5V Voltage - VCCB: 0.9V to 4.5V Family Name: NLSV1T34 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-88A (SC-70-5 / SOT-353) Alternative Parts (Cross-Reference): NLVSV1T34DFT2G; MAX3340EEBE-T; TC7SP3125TU(BRA); TC7SP3125TU,LF; Introduction Date: February 01, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - NLSV1T34DFT2G - 108180-NLSV1T34DFT2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - NLSV1T34DFT2G
108180-NLSV1T34DFT2G
Logic - Logic - Translators, Level Shifters - NLSV1T34DFT2G 108180-NLSV1T34DFT2G
Manufacturer: ON Semiconductor Win Source Part Number: 108180-NLSV1T34DFT2G Packaging: Reel - TR Features: Power-Off Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 0.9V to 4.5V Voltage - VCCB: 0.9V to 4.5V Family Name: NLSV1T34 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-88A (SC-70-5 / SOT-353) Alternative Parts (Cross-Reference): NLVSV1T34DFT2G; MAX3340EEBE-T; TC7SP3125TU(BRA); TC7SP3125TU,LF; Introduction Date: February 01, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 108180-NLSV1T34DFT2G
Packaging: Reel - TR
Features: Power-Off Protection
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Unidirectional
Channels per Circuit: 1
Voltage - VCCA: 0.9V to 4.5V
Voltage - VCCB: 0.9V to 4.5V
Family Name: NLSV1T34
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-88A (SC-70-5 / SOT-353)
Alternative Parts (Cross-Reference): NLVSV1T34DFT2G; MAX3340EEBE-T; TC7SP3125TU(BRA); TC7SP3125TU,LF;
Introduction Date: February 01, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 108180-NLSV1T34DFT2G
Product Name Logic - Logic - Translators, Level Shifters - NLSV1T34DFT2G
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in/parallel-out shift register - 74LV164PW,118 - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7.0
Features ESD Protection
View Details
7 suppliers
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
SN54LS674 16-Bit Shift Registers - 5962-88607013A - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,LCCC
Logic Family TTL; LS
View Details