onsemi LED Drivers NLSF595MNR2G

Description
LED Driver IC 8 Output Linear Dimming 12mA 16-QFN (3x3)
Request a Quote Datasheet
Description
LED Driver IC 8 Output Linear Dimming 12mA 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - NLSF595MNR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 8 Output Linear Dimming 12mA 16-QFN (3x3)

LED Driver IC 8 Output Linear Dimming 12mA 16-QFN (3x3)

Buy Now Datasheet
LED Drivers - NLSF595MNR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 8 Output Linear Dimming 12mA 16-QFN (3x3)

LED Driver IC 8 Output Linear Dimming 12mA 16-QFN (3x3)

Buy Now Datasheet
LED Drivers - NLSF595MNR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 8 Output Linear Dimming 12mA 16-QFN (3x3)

LED Driver IC 8 Output Linear Dimming 12mA 16-QFN (3x3)

Buy Now Datasheet
Singapore, Singapore
5.5V 50mA QFN LED Driver IC
137-NLSF595MNR2G
5.5V 50mA QFN LED Driver IC 137-NLSF595MNR2G
8-Ch Tri-Color LED Driver, 5.5V, 50mA, QFN, SMT Product overview: NLSF595MNR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 50mA, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 5.5V, 50mA, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NLSF595MNR2G can be used for catalog matching and distributor lookup.

8-Ch Tri-Color LED Driver, 5.5V, 50mA, QFN, SMT Product overview: NLSF595MNR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 50mA, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 5.5V, 50mA, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NLSF595MNR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - NLSF595MNR2G - 025574-NLSF595MNR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - NLSF595MNR2G
025574-NLSF595MNR2G
PMIC - PMIC - LED Drivers - NLSF595MNR2G 025574-NLSF595MNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 025574-NLSF595MNR2G Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 8 Output Voltage: 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 16-QFN (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2V Channel Output Current: 12mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025574-NLSF595MNR2G
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 8
Output Voltage: 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 16-QFN (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2V
Channel Output Current: 12mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - LED Drivers - NLSF595MNR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
NLSF595MNR2G
PMIC - LED Drivers NLSF595MNR2G
IC LED DRIVER LINEAR 12MA 16QFN

IC LED DRIVER LINEAR 12MA 16QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
NLSF595MNR2G
LED Lighting Drivers NLSF595MNR2G
LED Lighting Drivers LOGIC TRI-COLOR LED

LED Lighting Drivers LOGIC TRI-COLOR LED

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - NLSF595MNR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
NLSF595MNR2G
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers NLSF595MNR2G
IC LED DRIVER LINEAR 12MA 16QFN

IC LED DRIVER LINEAR 12MA 16QFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number NLSF595MNR2GOSCT-ND 137-NLSF595MNR2G 025574-NLSF595MNR2G NLSF595MNR2G NLSF595MNR2G NLSF595MNR2G
Product Name LED Drivers 5.5V 50mA QFN LED Driver IC PMIC - PMIC - LED Drivers - NLSF595MNR2G PMIC - LED Drivers LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2 to 5.5 volts 2 volts 2 to 5.5 volts
Output Voltage 5.5 volts 5.5 volts 5.5 volts
Output Current 12 milliamps 12 milliamps 12 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3502ITL-25/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 600 milliamps
View Details
PMIC - PMIC - LED Drivers - LM3421Q0MHX - 1198827-LM3421Q0MHX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
PMIC - PMIC - LED Drivers - A6282ELPTR - 816350-A6282ELPTR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details