onsemi Board Mount LED Drivers - NLSF595EVB NLSF595EVB

Description
Manufacturer: ON Semiconductor Win Source Part Number: 794106-NLSF595EVB Voltage - Input: 2 V ~ 5.5 V Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: NLSF595 Family Name: NLSF595 Outputs and Type: 8, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: August 14, 2002 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 794106-NLSF595EVB Voltage - Input: 2 V ~ 5.5 V Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: NLSF595 Family Name: NLSF595 Outputs and Type: 8, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: August 14, 2002 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - NLSF595EVB - 794106-NLSF595EVB - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - NLSF595EVB
794106-NLSF595EVB
Board Mount LED Drivers - NLSF595EVB 794106-NLSF595EVB
Manufacturer: ON Semiconductor Win Source Part Number: 794106-NLSF595EVB Voltage - Input: 2 V ~ 5.5 V Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: NLSF595 Family Name: NLSF595 Outputs and Type: 8, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: August 14, 2002 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 794106-NLSF595EVB
Voltage - Input: 2 V ~ 5.5 V
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: NLSF595
Family Name: NLSF595
Outputs and Type: 8, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: August 14, 2002
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Driver Evaluation Boards - NLSF595EVB - ODG (Origin Data Global)
Shenzhen, China
LED Driver Evaluation Boards
NLSF595EVB
LED Driver Evaluation Boards NLSF595EVB
BOARD EVAL TRICOLOR LED DRIVER

BOARD EVAL TRICOLOR LED DRIVER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category LED Drivers LED Drivers
Product Number 794106-NLSF595EVB NLSF595EVB
Product Name Board Mount LED Drivers - NLSF595EVB LED Driver Evaluation Boards
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - FLS1600XS - Lingto Electronic Limited
Rochester Electronics
Specs
Output Current 4500 milliamps
View Details
LED Driver ICs - 9228503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Power 2.2 watts
View Details
Automotive 2A Buck Led Driver W/Internal Pwm - A6216KLPTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
LED Driver IC - 137-IRS25401PBF - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Input Voltage 8 to 16.6 volts
Number of Channels 1 #
Package Type Tube
View Details
5 suppliers