LED Driver IC 8 Output Linear Dimming 12mA 16-TSSOP
LED Driver IC 8 Output Linear Dimming 12mA 16-TSSOP
LED Driver IC 8 Output Linear Dimming 12mA 16-TSSOP
Tri-Color LED Driver, 8-Ch, 150MHz, TSSOP, 5.5V Product overview: NLSF595DTR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 5.5V, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 150MHz, 5.5V, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NLSF595DTR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 025573-NLSF595DTR2G
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 8
Output Voltage: 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 16-TSSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2V
Channel Output Current: 12mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
LED DRIVER, LINEAR, TSSOP-16; Device Topology:Linear; No. of Outputs:8Outputs; Output Current:12mA; Output Voltage:5.5V; Driver Case Style:TSSOP; No. of Pins:16Pins; Input Voltage Min:1.8V; Input Voltage Max:7V; Switching RoHS Compliant: Yes
IC LED DRVR LINEAR 12MA 16TSSOP
IC LED DRIVER LIN 12MA 16TSSOP
LED Lighting Drivers LOGIC TRI-COLOR LED
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | NLSF595DTR2GOSCT-ND | 137-NLSF595DTR2G | 025573-NLSF595DTR2G | 42Y0880 | NLSF595DTR2G | NLSF595DTR2G | NLSF595DTR2G |
| Product Name | LED Drivers | 150MHz 5.5V TSSOP LED Driver IC | PMIC - PMIC - LED Drivers - NLSF595DTR2G | Led Driver, Linear, Tssop-16; Device Topology Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2 to 5.5 volts | 2 volts | 1.8 to 7 volts | 2 to 5.5 volts | |||
| Output Voltage | 5.5 volts | 5.5 volts | 5.5 volts | 5.5 volts | |||
| Output Current | 12 milliamps | 12 milliamps | 12 milliamps | 12 milliamps |