onsemi Gates and Inverters NLJ74HC14ADTR2G

Description
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Request a Quote
Description
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NLJ74HC14ADTR2G is a hex Schmitt-trigger inverter designed for high-performance applications. It operates within a voltage range of 2.0 to 6.0 V and features low input current of 1.0 µA, making it suitable for battery-powered devices. The device is compatible with standard CMOS outputs and can interface directly with NMOS and TTL outputs. It is particularly effective in environments with noisy signals due to its hysteresis voltage, which helps to "square up" slow input rise and fall times. This inverter can drive up to 10 LSTTL loads and is compliant with AEC-Q100, making it suitable for automotive applications. The device is available in a Pb-free, halogen-free, and RoHS-compliant package, ensuring it meets modern environmental standards. The maximum propagation delay is 75 ns at 2.0 V and decreases to 13 ns at 6.0 V, providing fast switching capabilities. The NLJ74HC14ADTR2G is ideal for engineers looking for reliable and efficient inverter solutions in various electronic applications.

Datasheet Summary
Powered by GS/AI

The NLJ74HC14ADTR2G is a hex Schmitt-trigger inverter designed for high-performance applications. It operates within a voltage range of 2.0 to 6.0 V and features low input current of 1.0 µA, making it suitable for battery-powered devices. The device is compatible with standard CMOS outputs and can interface directly with NMOS and TTL outputs. It is particularly effective in environments with noisy signals due to its hysteresis voltage, which helps to "square up" slow input rise and fall times. This inverter can drive up to 10 LSTTL loads and is compliant with AEC-Q100, making it suitable for automotive applications. The device is available in a Pb-free, halogen-free, and RoHS-compliant package, ensuring it meets modern environmental standards. The maximum propagation delay is 75 ns at 2.0 V and decreases to 13 ns at 6.0 V, providing fast switching capabilities. The NLJ74HC14ADTR2G is ideal for engineers looking for reliable and efficient inverter solutions in various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - NLJ74HC14ADTR2G-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NLJ74HC14ADTR2G-ND
Gates and Inverters NLJ74HC14ADTR2G-ND
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - NLJ74HC14ADTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NLJ74HC14ADTR2G
Logic - Gates and Inverters NLJ74HC14ADTR2G
IC INVERTER 6CH 6-INP 14TSSOP

IC INVERTER 6CH 6-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - NLJ74HC14ADTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NLJ74HC14ADTR2G
Gates and Inverters NLJ74HC14ADTR2G
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates
Product Number NLJ74HC14ADTR2G-ND NLJ74HC14ADTR2G NLJ74HC14ADTR2G
Product Name Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT NOT; Inverter
Supply Voltage 2V ~ 6V 2V ~ 6V
Inputs 1 1
Features Schmitt Trigger
Propagation Delay 13 ns
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 1697210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
Gates and Inverters - 74AHCT04PW,112-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers