ONSEMI
NLHVQ011USG -- INTEGRATED CIRCUITS (ICS) - INTERFACE - ENCODERS, DECODERS, CONVERTERS
onsemi
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
NLHVQ011USG
Description
IC REG LINEAR
-
Shenzhen Shengyu Electronics Technology Limited
Description
IC REG LINEAR
Suppliers
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
NLHVQ011USG
Supplier's Site
Technical Specifications
|
Product Category
|
IC Voltage Regulators |
|
Product Number
|
NLHVQ011USG |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters |
|
Package Type
|
Other; 8-VFSOP (0.091\", 2.30mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Regulator Category
Linear
Package Type
Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT
1.5 amps
View Details
Regulator Category
Linear
Package Type
SOIC; Other; 14-SOIC (0.154", 3.90mm Width) Exposed Pad
Special Features
Multiple Outputs; Auto Restart
View Details
Regulator Category
Linear; Switching
Package Type
SOT23; Other; SOT-23-6
Special Features
Multiple Outputs
View Details
2 suppliers