onsemi Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose NLHV4157NDFT2G

Description
Win Source Part Number: 1115938-NLHV4157NDFT 2G Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 5Ohm -3db Bandwidth: 200MHz Voltage - Supply, Single (V+): -12V ~ -4V Number of Channels: 1 Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-88/SC70-6/SOT-363 Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NLHV4157NDFT2GOSTR,N LHV4157NDFT2GOSCT,NL HV4157NDFT2GOSDKR Base Product Number: NLHV4157
Request a Quote Datasheet
Description
Win Source Part Number: 1115938-NLHV4157NDFT 2G Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 5Ohm -3db Bandwidth: 200MHz Voltage - Supply, Single (V+): -12V ~ -4V Number of Channels: 1 Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-88/SC70-6/SOT-363 Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NLHV4157NDFT2GOSTR,N LHV4157NDFT2GOSCT,NL HV4157NDFT2GOSDKR Base Product Number: NLHV4157
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1115938-NLHV4157NDFT2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1115938-NLHV4157NDFT2G
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1115938-NLHV4157NDFT2G
Win Source Part Number: 1115938-NLHV4157NDFT 2G Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 5Ohm -3db Bandwidth: 200MHz Voltage - Supply, Single (V+): -12V ~ -4V Number of Channels: 1 Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-88/SC70-6/SOT-363 Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NLHV4157NDFT2GOSTR,N LHV4157NDFT2GOSCT,NL HV4157NDFT2GOSDKR Base Product Number: NLHV4157

Win Source Part Number: 1115938-NLHV4157NDFT2G
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 5Ohm
-3db Bandwidth: 200MHz
Voltage - Supply, Single (V+): -12V ~ -4V
Number of Channels: 1
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-88/SC70-6/SOT-363
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NLHV4157NDFT2GOSTR,NLHV4157NDFT2GOSCT,NLHV4157NDFT2GOSDKR
Base Product Number: NLHV4157

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - NLHV4157NDFT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
NLHV4157NDFT2G
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose NLHV4157NDFT2G
NEGATIVE VOLTAGE SPDT SWITCH

NEGATIVE VOLTAGE SPDT SWITCH

Supplier's Site
Analog Switches - Special Purpose - NLHV4157NDFT2G - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
NLHV4157NDFT2G
Analog Switches - Special Purpose NLHV4157NDFT2G
NEGATIVE VOLTAGE SPDT SWITCH

NEGATIVE VOLTAGE SPDT SWITCH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1115938-NLHV4157NDFT2G NLHV4157NDFT2G NLHV4157NDFT2G
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1185-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
7 suppliers
Interface module - 289-710 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Octal buffer/line driver; 3-state - 74ALVC541BQ-Q100X - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
Integrated Circuits (ICs) - Interface - Specialized - 32P4918B-CGF - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers