onsemi Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers NLHV4052DR2G

Description
Win Source Part Number: 1201277-NLHV4052DR2G Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Bulk Number of Circuits: 2 Standard Package: 1 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 280Ohm -3db Bandwidth: 17MHz Current - Leakage (IS(off)) (Max): 100nA Channel-to-Channel Matching (ΔRon): 10Ohm Voltage - Supply, Single (V+): 3V ~ 18V Voltage - Supply, Dual (V±): 3V ~ 18V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NLHV4052DR2G Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1201277-NLHV4052DR2G Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Bulk Number of Circuits: 2 Standard Package: 1 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 280Ohm -3db Bandwidth: 17MHz Current - Leakage (IS(off)) (Max): 100nA Channel-to-Channel Matching (ΔRon): 10Ohm Voltage - Supply, Single (V+): 3V ~ 18V Voltage - Supply, Dual (V±): 3V ~ 18V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NLHV4052DR2G Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1201277-NLHV4052DR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1201277-NLHV4052DR2G
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1201277-NLHV4052DR2G
Win Source Part Number: 1201277-NLHV4052DR2G Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Bulk Number of Circuits: 2 Standard Package: 1 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 280Ohm -3db Bandwidth: 17MHz Current - Leakage (IS(off)) (Max): 100nA Channel-to-Channel Matching (ΔRon): 10Ohm Voltage - Supply, Single (V+): 3V ~ 18V Voltage - Supply, Dual (V±): 3V ~ 18V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NLHV4052DR2G Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1201277-NLHV4052DR2G
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Bulk
Number of Circuits: 2
Standard Package: 1
Mounting: SMD (SMT)
Switch Circuit: SPST - NO
On-State Resistance (Max): 280Ohm
-3db Bandwidth: 17MHz
Current - Leakage (IS(off)) (Max): 100nA
Channel-to-Channel Matching (ΔRon): 10Ohm
Voltage - Supply, Single (V+): 3V ~ 18V
Voltage - Supply, Dual (V±): 3V ~ 18V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-NLHV4052DR2G
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - NLHV4052DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
NLHV4052DR2G
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers NLHV4052DR2G
IC SW SPST-NOX2 280OHM 16SOIC

IC SW SPST-NOX2 280OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1201277-NLHV4052DR2G NLHV4052DR2G
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Integrated Circuits (ICs) - Interface - Telecom - 963660-SI3019-F-FT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers
Interface - CODECs - AD1803JRU-REEL - Lingto Electronic Limited
Specs
Technology AC‘97, DSP
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details