onsemi Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers NLHV4051DR2G

Description
Win Source Part Number: 981124-NLHV4051DR2G Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) On-State Resistance (Max): 280Ohm -3db Bandwidth: 17MHz Current - Leakage (IS(off)) (Max): 100nA Channel-to-Channel Matching (ΔRon): 10Ohm Voltage - Supply, Single (V+): 3V ~ 18V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NLHV4051DR2GOSCT,NLH V4051DR2GOSTR,2156-N LHV4051DR2G-488,NLHV 4051DR2GOSDKR Base Product Number: NLHV4051
Request a Quote Datasheet
Description
Win Source Part Number: 981124-NLHV4051DR2G Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) On-State Resistance (Max): 280Ohm -3db Bandwidth: 17MHz Current - Leakage (IS(off)) (Max): 100nA Channel-to-Channel Matching (ΔRon): 10Ohm Voltage - Supply, Single (V+): 3V ~ 18V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NLHV4051DR2GOSCT,NLH V4051DR2GOSTR,2156-N LHV4051DR2G-488,NLHV 4051DR2GOSDKR Base Product Number: NLHV4051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 981124-NLHV4051DR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
981124-NLHV4051DR2G
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 981124-NLHV4051DR2G
Win Source Part Number: 981124-NLHV4051DR2G Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) On-State Resistance (Max): 280Ohm -3db Bandwidth: 17MHz Current - Leakage (IS(off)) (Max): 100nA Channel-to-Channel Matching (ΔRon): 10Ohm Voltage - Supply, Single (V+): 3V ~ 18V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NLHV4051DR2GOSCT,NLH V4051DR2GOSTR,2156-N LHV4051DR2G-488,NLHV 4051DR2GOSDKR Base Product Number: NLHV4051

Win Source Part Number: 981124-NLHV4051DR2G
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
On-State Resistance (Max): 280Ohm
-3db Bandwidth: 17MHz
Current - Leakage (IS(off)) (Max): 100nA
Channel-to-Channel Matching (ΔRon): 10Ohm
Voltage - Supply, Single (V+): 3V ~ 18V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NLHV4051DR2GOSCT,NLHV4051DR2GOSTR,2156-NLHV4051DR2G-488,NLHV4051DR2GOSDKR
Base Product Number: NLHV4051

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - NLHV4051DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
NLHV4051DR2G
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers NLHV4051DR2G
IC MUX 8:1 280OHM 16SOIC

IC MUX 8:1 280OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 981124-NLHV4051DR2G NLHV4051DR2G
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Interface - Specialized - ADM1025ARQ - Lingto Electronic Limited
Specs
Technology I2C; I²C
Device Type Sensor Interface
Package Type 16-QSOP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details