onsemi Rf Switch, 2Mhz, -55 To 125Deg C; Frequency Min Onsemi NLHV1T0434ZR2G

Description
RF SWITCH, 2MHZ, -55 TO 125DEG C; Frequency Min:-; Frequency Max:2MHz; RF IC Case Style:MSOP-EP; No. of Pins:8Pins; Supply Voltage Min:16V; Supply Voltage Max:50V; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
Datasheet
Description
RF SWITCH, 2MHZ, -55 TO 125DEG C; Frequency Min:-; Frequency Max:2MHz; RF IC Case Style:MSOP-EP; No. of Pins:8Pins; Supply Voltage Min:16V; Supply Voltage Max:50V; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Switch, 2Mhz, -55 To 125Deg C; Frequency Min Onsemi - 84AC7273 - Newark, An Avnet Company
Chicago, IL, United States
Rf Switch, 2Mhz, -55 To 125Deg C; Frequency Min Onsemi
84AC7273
Rf Switch, 2Mhz, -55 To 125Deg C; Frequency Min Onsemi 84AC7273
RF SWITCH, 2MHZ, -55 TO 125DEG C; Frequency Min:-; Frequency Max:2MHz; RF IC Case Style:MSOP-EP; No. of Pins:8Pins; Supply Voltage Min:16V; Supply Voltage Max:50V; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

RF SWITCH, 2MHZ, -55 TO 125DEG C; Frequency Min:-; Frequency Max:2MHz; RF IC Case Style:MSOP-EP; No. of Pins:8Pins; Supply Voltage Min:16V; Supply Voltage Max:50V; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Switches
Product Number 84AC7273
Product Name Rf Switch, 2Mhz, -55 To 125Deg C; Frequency Min Onsemi
Frequency Range ? to 2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

0.02 - 30 GHz, SOI SPDT Switch in a 2.25 x 2.25 mm OVM QFN package - QPC2420 - Qorvo
Specs
Package Type OVM QFN
Frequency Range 20 to 30000 MHz
Insertion Loss 1.5 dB
View Details
0.6 to 6.0 GHz SP4T MIPI® Antenna Tuning Switch - SKY19260-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 12L
Frequency Range 600 to 6000 MHz
Type Single Pole Four Throw; SP4T
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
RF Coaxial Switches - NMSD22 - kTB Solutions
Specs
Frequency Range 0.0 to 50000 MHz
Type Double Pole Double Throw; DPDT
View Details