onsemi Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers NLASTV4599DFT2G

Description
Win Source Part Number: 1356325-NLASTV4599DF T2G Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-88/SC70-6/SOT-363 Base Product Number: NLASTV4599 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 1 Switch Circuit: SPDT On-State Resistance (Max): 25Ohm Channel-to-Channel Matching (ΔRon): 2Ohm Voltage - Supply, Single (V+): 2V ~ 5.5V Switch Time (Ton, Toff) (Max): 14ns, 8ns -3db Bandwidth: 200MHz Channel Capacitance (CS(off), CD(off)): 8pF Current - Leakage (IS(off)) (Max): 100nA
Request a Quote Datasheet
Description
Win Source Part Number: 1356325-NLASTV4599DF T2G Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-88/SC70-6/SOT-363 Base Product Number: NLASTV4599 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 1 Switch Circuit: SPDT On-State Resistance (Max): 25Ohm Channel-to-Channel Matching (ΔRon): 2Ohm Voltage - Supply, Single (V+): 2V ~ 5.5V Switch Time (Ton, Toff) (Max): 14ns, 8ns -3db Bandwidth: 200MHz Channel Capacitance (CS(off), CD(off)): 8pF Current - Leakage (IS(off)) (Max): 100nA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1356325-NLASTV4599DFT2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1356325-NLASTV4599DFT2G
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1356325-NLASTV4599DFT2G
Win Source Part Number: 1356325-NLASTV4599DF T2G Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-88/SC70-6/SOT-363 Base Product Number: NLASTV4599 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 1 Switch Circuit: SPDT On-State Resistance (Max): 25Ohm Channel-to-Channel Matching (ΔRon): 2Ohm Voltage - Supply, Single (V+): 2V ~ 5.5V Switch Time (Ton, Toff) (Max): 14ns, 8ns -3db Bandwidth: 200MHz Channel Capacitance (CS(off), CD(off)): 8pF Current - Leakage (IS(off)) (Max): 100nA

Win Source Part Number: 1356325-NLASTV4599DFT2G
Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-88/SC70-6/SOT-363
Base Product Number: NLASTV4599
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Circuits: 1
Switch Circuit: SPDT
On-State Resistance (Max): 25Ohm
Channel-to-Channel Matching (ΔRon): 2Ohm
Voltage - Supply, Single (V+): 2V ~ 5.5V
Switch Time (Ton, Toff) (Max): 14ns, 8ns
-3db Bandwidth: 200MHz
Channel Capacitance (CS(off), CD(off)): 8pF
Current - Leakage (IS(off)) (Max): 100nA

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - NLASTV4599DFT2G - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
NLASTV4599DFT2G
Analog Switches, Multiplexers, Demultiplexers NLASTV4599DFT2G
IC SWITCH DPDT SGL TTL SC88-6

IC SWITCH DPDT SGL TTL SC88-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - NLASTV4599DFT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
NLASTV4599DFT2G
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers NLASTV4599DFT2G
IC SWITCH SPDTX1 25OHM SC88

IC SWITCH SPDTX1 25OHM SC88

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1356325-NLASTV4599DFT2G NLASTV4599DFT2G NLASTV4599DFT2G
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

LVDS Interface Ics - 1905985 - RS Components, Ltd.
Specs
Technology LVDS; LVPECL
Device Type Translator & repeater
Features RoHS
View Details
Specialized - 32P4918A-CGF - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Dual buffer/line driver; 3-state - 74AHCT2G125DP,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface Transceiver IC - 702-SI32193-A-FM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers