onsemi Analog Switches, Multiplexers, Demultiplexers NLAST4501DTT1G

Description
1 Circuit IC Switch 1:1 25Ohm 5-TSOP
Request a Quote Datasheet
Description
1 Circuit IC Switch 1:1 25Ohm 5-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - NLAST4501DTT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
NLAST4501DTT1GOSTR-ND
Analog Switches, Multiplexers, Demultiplexers NLAST4501DTT1GOSTR-ND
1 Circuit IC Switch 1:1 25Ohm 5-TSOP

1 Circuit IC Switch 1:1 25Ohm 5-TSOP

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAST4501DTT1G - 098498-NLAST4501DTT1G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAST4501DTT1G
098498-NLAST4501DTT1G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAST4501DTT1G 098498-NLAST4501DTT1G
Manufacturer: ON Semiconductor Win Source Part Number: 098498-NLAST4501DTT1 G Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 220MHz Charge Injection: 3pC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 25 Ohm Case / Package: 5-TSOP Single Supply Voltage (V+): 2 V to 5.5 V Max Switch Time (Ton,Toff): 9ns, 10ns Channel Capacitance(CS off, CD off): 10pF, 10pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 098498-NLAST4501DTT1G
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
-3db Bandwidth: 220MHz
Charge Injection: 3pC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 25 Ohm
Case / Package: 5-TSOP
Single Supply Voltage (V+): 2 V to 5.5 V
Max Switch Time (Ton,Toff): 9ns, 10ns
Channel Capacitance(CS off, CD off): 10pF, 10pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
747-NLAST4501DTT1G
Analog Switch and Multiplexer IC 747-NLAST4501DTT1G
SPST Analog Switch Single Supply, TTL Level, TSOP-5, 3000-REEL Product overview: NLAST4501DTT1G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAST4501DTT1G can be used for catalog matching and distributor lookup.

SPST Analog Switch Single Supply, TTL Level, TSOP-5, 3000-REEL Product overview: NLAST4501DTT1G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAST4501DTT1G can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Analog Switches, Multiplexers, Demultiplexers - NLAST4501DTT1G - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
NLAST4501DTT1G
Interface - Analog Switches, Multiplexers, Demultiplexers NLAST4501DTT1G
IC SWITCH SPST 5TSOP

IC SWITCH SPST 5TSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - NLAST4501DTT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
NLAST4501DTT1G
Analog Switches, Multiplexers, Demultiplexers NLAST4501DTT1G
1 Circuit IC Switch 1:1 25Ohm 5-TSOP

1 Circuit IC Switch 1:1 25Ohm 5-TSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number NLAST4501DTT1GOSTR-ND 098498-NLAST4501DTT1G 747-NLAST4501DTT1G NLAST4501DTT1G NLAST4501DTT1G
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAST4501DTT1G Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Open (NO) Normally Open (NO) Normally Open (NO)
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts
Ron 25 ohms 25 ohms
Bandwidth 220 MHz 220 MHz 220 MHz 220 MHz 220 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 C (-40 F)
View Details
Multiplexer & Demultiplexer ICs - 1922722 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details
Multiplexer & Demultiplexer ICs - 4367436 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type SOIC; Soic
Number of Pins 16
View Details