Manufacturer: ON Semiconductor
Win Source Part Number: 1083133-NLAST4501DTT
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
-3db Bandwidth: 220MHz
Charge Injection: 3pC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 25 Ohm
Case / Package: 5-TSOP
Single Supply Voltage (V+): 2 V to 5.5 V
Max Switch Time (Ton,Toff): 9ns, 10ns
Channel Capacitance(CS off, CD off): 10pF, 10pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
1 Circuit IC Switch 1:1 25Ohm 5-TSOP
SPST Analog Switch Single Supply, TTL Level, TSOP-5, 1-REEL Product overview: NLAST4501DTT1 from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAST4501DTT1 can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 1:1 25Ohm 5-TSOP
IC SWITCH SPST 5TSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1083133-NLAST4501DTT1 | NLAST4501DTT1OS-ND | 747-NLAST4501DTT1 | NLAST4501DTT1 | NLAST4501DTT1 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAST4501DTT1 | Analog Switches, Multiplexers, Demultiplexers | Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Features | Single-Supply | ||||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 5 volts | ||
| Bandwidth | 220 MHz | 220 MHz | 220 MHz | 220 MHz | 220 MHz |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |