onsemi Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers NLAST4053DTR2

Description
Win Source Part Number: 1082424-NLAST4053DTR 2 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR),Cut Tape (CT) Number of Circuits: 3 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 26Ohm -3db Bandwidth: 180MHz Charge Injection: 12pC Current - Leakage (IS(off)) (Max): 100pA Channel-to-Channel Matching (ΔRon): 10Ohm Voltage - Supply, Single (V+): 3V ~ 5V Voltage - Supply, Dual (V±): ±3V Switch Time (Ton, Toff) (Max): 23ns, 23ns Channel Capacitance (CS(off), CD(off)): 10pF, 10pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NLAST4053DTR2OSTR,NL AST4053DTR2OSCT Base Product Number: NLAST40 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1082424-NLAST4053DTR 2 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR),Cut Tape (CT) Number of Circuits: 3 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 26Ohm -3db Bandwidth: 180MHz Charge Injection: 12pC Current - Leakage (IS(off)) (Max): 100pA Channel-to-Channel Matching (ΔRon): 10Ohm Voltage - Supply, Single (V+): 3V ~ 5V Voltage - Supply, Dual (V±): ±3V Switch Time (Ton, Toff) (Max): 23ns, 23ns Channel Capacitance (CS(off), CD(off)): 10pF, 10pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NLAST4053DTR2OSTR,NL AST4053DTR2OSCT Base Product Number: NLAST40 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1082424-NLAST4053DTR2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1082424-NLAST4053DTR2
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1082424-NLAST4053DTR2
Win Source Part Number: 1082424-NLAST4053DTR 2 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR),Cut Tape (CT) Number of Circuits: 3 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 26Ohm -3db Bandwidth: 180MHz Charge Injection: 12pC Current - Leakage (IS(off)) (Max): 100pA Channel-to-Channel Matching (ΔRon): 10Ohm Voltage - Supply, Single (V+): 3V ~ 5V Voltage - Supply, Dual (V±): ±3V Switch Time (Ton, Toff) (Max): 23ns, 23ns Channel Capacitance (CS(off), CD(off)): 10pF, 10pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NLAST4053DTR2OSTR,NL AST4053DTR2OSCT Base Product Number: NLAST40 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1082424-NLAST4053DTR2
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR),Cut Tape (CT)
Number of Circuits: 3
Standard Package: 2,500
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 26Ohm
-3db Bandwidth: 180MHz
Charge Injection: 12pC
Current - Leakage (IS(off)) (Max): 100pA
Channel-to-Channel Matching (ΔRon): 10Ohm
Voltage - Supply, Single (V+): 3V ~ 5V
Voltage - Supply, Dual (V±): ±3V
Switch Time (Ton, Toff) (Max): 23ns, 23ns
Channel Capacitance (CS(off), CD(off)): 10pF, 10pF
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NLAST4053DTR2OSTR,NLAST4053DTR2OSCT
Base Product Number: NLAST40
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAST4053DTR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
NLAST4053DTR2
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers NLAST4053DTR2
IC SWITCH SPDT X 3 26OHM 16TSSOP

IC SWITCH SPDT X 3 26OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1082424-NLAST4053DTR2 NLAST4053DTR2
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 7512973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4066PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
Interface Transceiver IC - 702-SI32171-C-FM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
6 suppliers