onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAST4053DR2 NLAST4053DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 790721-NLAST4053DR2 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 3 Operating Supply Voltage: 3 V ~ 5 V Switch Circuit: SPDT -3db Bandwidth: 180MHz Charge Injection: 12pC Channel-to-Channel Matching (ΔRon): 10 Ohm Channel Capacitance (CS(off), CD(off)): 10pF, 10pF Part Status: Obsolete(EOL) Family Name: NLAST4053 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 26 Ohm Dual Voltage Supply: ±3V Switch Time (Ton, Toff) (Maximum): 23ns, 23ns Current - Leakage (IS(off)) (Maximum): 100pA Alternative Parts (Cross-Reference): NLAST4053DTR2G; NLAST4053DT; NLAST4053DTR2; NLAST4053D; Introduction Date: June 17, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 790721-NLAST4053DR2 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 3 Operating Supply Voltage: 3 V ~ 5 V Switch Circuit: SPDT -3db Bandwidth: 180MHz Charge Injection: 12pC Channel-to-Channel Matching (ΔRon): 10 Ohm Channel Capacitance (CS(off), CD(off)): 10pF, 10pF Part Status: Obsolete(EOL) Family Name: NLAST4053 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 26 Ohm Dual Voltage Supply: ±3V Switch Time (Ton, Toff) (Maximum): 23ns, 23ns Current - Leakage (IS(off)) (Maximum): 100pA Alternative Parts (Cross-Reference): NLAST4053DTR2G; NLAST4053DT; NLAST4053DTR2; NLAST4053D; Introduction Date: June 17, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAST4053DR2 - 790721-NLAST4053DR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAST4053DR2
790721-NLAST4053DR2
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAST4053DR2 790721-NLAST4053DR2
Manufacturer: ON Semiconductor Win Source Part Number: 790721-NLAST4053DR2 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 3 Operating Supply Voltage: 3 V ~ 5 V Switch Circuit: SPDT -3db Bandwidth: 180MHz Charge Injection: 12pC Channel-to-Channel Matching (ΔRon): 10 Ohm Channel Capacitance (CS(off), CD(off)): 10pF, 10pF Part Status: Obsolete(EOL) Family Name: NLAST4053 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 26 Ohm Dual Voltage Supply: ±3V Switch Time (Ton, Toff) (Maximum): 23ns, 23ns Current - Leakage (IS(off)) (Maximum): 100pA Alternative Parts (Cross-Reference): NLAST4053DTR2G; NLAST4053DT; NLAST4053DTR2; NLAST4053D; Introduction Date: June 17, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 790721-NLAST4053DR2
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Number of Circuits: 3
Operating Supply Voltage: 3 V ~ 5 V
Switch Circuit: SPDT
-3db Bandwidth: 180MHz
Charge Injection: 12pC
Channel-to-Channel Matching (ΔRon): 10 Ohm
Channel Capacitance (CS(off), CD(off)): 10pF, 10pF
Part Status: Obsolete(EOL)
Family Name: NLAST4053
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 26 Ohm
Dual Voltage Supply: ±3V
Switch Time (Ton, Toff) (Maximum): 23ns, 23ns
Current - Leakage (IS(off)) (Maximum): 100pA
Alternative Parts (Cross-Reference): NLAST4053DTR2G; NLAST4053DT; NLAST4053DTR2; NLAST4053D;
Introduction Date: June 17, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAST4053DR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
NLAST4053DR2
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers NLAST4053DR2
IC SWITCH SPDT X 3 26OHM 16SOIC

IC SWITCH SPDT X 3 26OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 790721-NLAST4053DR2 NLAST4053DR2
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAST4053DR2 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 3 V ~ 5 V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899634P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver, Converter, Line Driver, Receiver
Features RoHS
View Details
SN54AC14 Hex Schmitt-trigger Inverters - 5962-87624012A - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4066BQ-Q100,11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-VFQFN Exposed Pad
View Details
Telecom - SI32178-B-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers