1 Circuit IC Switch 8:1 26Ohm 16-QSOP
IC MUX/DEMUX 1X8 16QSOP
1 Circuit IC Switch 8:1 26Ohm 16-QSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | NLAST4051QSROSTR-ND | NLAST4051QSR | NLAST4051QSR |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 | ||
| Supply Voltage (VS) | 3 to 5 volts | ||
| Ron | 26 ohms | 10 ohms | 26 ohms |
| Bandwidth | 95 MHz | 95 MHz | 95 MHz |
| tON | 23 ns |