onsemi Interface - Interface - Analog Switches - Special Purpose - NLAS8252MUTAG NLAS8252MUTAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 131255-NLAS8252MUTAG Packaging: Reel - TR Features: USB 2.0 Applications: UART, USB Switch Circuit: DP3T -3db Bandwidth: 200MHz Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 4.5 Ohm Case / Package: 12-UQFN (1.7x2) Single Supply Voltage (V+): 1.65 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 131255-NLAS8252MUTAG Packaging: Reel - TR Features: USB 2.0 Applications: UART, USB Switch Circuit: DP3T -3db Bandwidth: 200MHz Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 4.5 Ohm Case / Package: 12-UQFN (1.7x2) Single Supply Voltage (V+): 1.65 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - NLAS8252MUTAG - 131255-NLAS8252MUTAG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - NLAS8252MUTAG
131255-NLAS8252MUTAG
Interface - Interface - Analog Switches - Special Purpose - NLAS8252MUTAG 131255-NLAS8252MUTAG
Manufacturer: ON Semiconductor Win Source Part Number: 131255-NLAS8252MUTAG Packaging: Reel - TR Features: USB 2.0 Applications: UART, USB Switch Circuit: DP3T -3db Bandwidth: 200MHz Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 4.5 Ohm Case / Package: 12-UQFN (1.7x2) Single Supply Voltage (V+): 1.65 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 131255-NLAS8252MUTAG
Packaging: Reel - TR
Features: USB 2.0
Applications: UART, USB
Switch Circuit: DP3T
-3db Bandwidth: 200MHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 4.5 Ohm
Case / Package: 12-UQFN (1.7x2)
Single Supply Voltage (V+): 1.65 V to 4.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - NLAS8252MUTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
NLAS8252MUTAG
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose NLAS8252MUTAG
IC SWITCH DP3T 12UQFN

IC SWITCH DP3T 12UQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 131255-NLAS8252MUTAG NLAS8252MUTAG
Product Name Interface - Interface - Analog Switches - Special Purpose - NLAS8252MUTAG Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A4942GESTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN20
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
DALI interface - 750-641 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Switch ICs - 2442885 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-TSDSO-14
View Details