onsemi Interface - Interface - Analog Switches - Special Purpose - NLAS7242MUTBG NLAS7242MUTBG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 045250-NLAS7242MUTBG Packaging: Reel - TR Features: USB 2.0 Applications: USB Switch Circuit: DPDT -3db Bandwidth: 950MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8.5 Ohm Case / Package: 10-UQFN (1.4x1.8) Single Supply Voltage (V+): 1.65 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 045250-NLAS7242MUTBG Packaging: Reel - TR Features: USB 2.0 Applications: USB Switch Circuit: DPDT -3db Bandwidth: 950MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8.5 Ohm Case / Package: 10-UQFN (1.4x1.8) Single Supply Voltage (V+): 1.65 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - NLAS7242MUTBG - 045250-NLAS7242MUTBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - NLAS7242MUTBG
045250-NLAS7242MUTBG
Interface - Interface - Analog Switches - Special Purpose - NLAS7242MUTBG 045250-NLAS7242MUTBG
Manufacturer: ON Semiconductor Win Source Part Number: 045250-NLAS7242MUTBG Packaging: Reel - TR Features: USB 2.0 Applications: USB Switch Circuit: DPDT -3db Bandwidth: 950MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8.5 Ohm Case / Package: 10-UQFN (1.4x1.8) Single Supply Voltage (V+): 1.65 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 045250-NLAS7242MUTBG
Packaging: Reel - TR
Features: USB 2.0
Applications: USB
Switch Circuit: DPDT
-3db Bandwidth: 950MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 8.5 Ohm
Case / Package: 10-UQFN (1.4x1.8)
Single Supply Voltage (V+): 1.65 V to 4.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - NLAS7242MUTBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
NLAS7242MUTBG
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose NLAS7242MUTBG
IC USB SWITCH DPST 10UQFN

IC USB SWITCH DPST 10UQFN

Supplier's Site
Analog Switches - Special Purpose - NLAS7242MUTBG - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
NLAS7242MUTBG
Analog Switches - Special Purpose NLAS7242MUTBG
IC USB SWITCH DPST 10UQFN

IC USB SWITCH DPST 10UQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 045250-NLAS7242MUTBG NLAS7242MUTBG NLAS7242MUTBG
Product Name Interface - Interface - Analog Switches - Special Purpose - NLAS7242MUTBG Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906938P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS; ESD Protected
View Details
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-87550012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4052PW-Q100,1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Telecom - SI3216M-C-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers