onsemi Interface - Interface - Analog Switches - Special Purpose - NLAS7222AMUR2G NLAS7222AMUR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 257655-NLAS7222AMUR2 G Packaging: Reel - TR Features: USB 2.0 Applications: USB Switch Circuit: DPDT -3db Bandwidth: 700MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 9 Ohm Case / Package: 10-UQFN (1.4x1.8) Single Supply Voltage (V+): 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 257655-NLAS7222AMUR2 G Packaging: Reel - TR Features: USB 2.0 Applications: USB Switch Circuit: DPDT -3db Bandwidth: 700MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 9 Ohm Case / Package: 10-UQFN (1.4x1.8) Single Supply Voltage (V+): 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - NLAS7222AMUR2G - 257655-NLAS7222AMUR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - NLAS7222AMUR2G
257655-NLAS7222AMUR2G
Interface - Interface - Analog Switches - Special Purpose - NLAS7222AMUR2G 257655-NLAS7222AMUR2G
Manufacturer: ON Semiconductor Win Source Part Number: 257655-NLAS7222AMUR2 G Packaging: Reel - TR Features: USB 2.0 Applications: USB Switch Circuit: DPDT -3db Bandwidth: 700MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 9 Ohm Case / Package: 10-UQFN (1.4x1.8) Single Supply Voltage (V+): 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 257655-NLAS7222AMUR2G
Packaging: Reel - TR
Features: USB 2.0
Applications: USB
Switch Circuit: DPDT
-3db Bandwidth: 700MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 9 Ohm
Case / Package: 10-UQFN (1.4x1.8)
Single Supply Voltage (V+): 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - NLAS7222AMUR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
NLAS7222AMUR2G
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose NLAS7222AMUR2G
IC USB SWITCH DPDT 10UQFN

IC USB SWITCH DPDT 10UQFN

Supplier's Site
Analog Switches - Special Purpose - NLAS7222AMUR2G - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
NLAS7222AMUR2G
Analog Switches - Special Purpose NLAS7222AMUR2G
IC USB SWITCH DPDT 10UQFN

IC USB SWITCH DPDT 10UQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 257655-NLAS7222AMUR2G NLAS7222AMUR2G NLAS7222AMUR2G
Product Name Interface - Interface - Analog Switches - Special Purpose - NLAS7222AMUR2G Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transceivers - 1899897P - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transmitter; Transceiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HC4351F3A - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4051BTT,118 - 775934-HEF4051BTT,118 - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 15 V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP
View Details
3 suppliers