onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4783BMN1R2G NLAS4783BMN1R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231625-NLAS4783BMN1 R2G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-VFQFN Exposed Pad Number of Circuits: 3 Operating Supply Voltage: 1.65 V ~ 4.5 V Switch Circuit: SPDT -3db Bandwidth: 17MHz Charge Injection: 50pC Crosstalk: -62dB @ 100kHz Channel-to-Channel Matching (ΔRon): 400 mOhm (Maximum) Channel Capacitance (CS(off), CD(off)): 5pF Family Name: NLAS4783B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-QFN (3x3) On-State Resistance (Maximum): 1 Ohm Switch Time (Ton, Toff) (Maximum): 27ns, 20ns Current - Leakage (IS(off)) (Maximum): 500nA Alternative Parts (Cross-Reference): MAX4783ETE; MAX4783EGE; MAX4783EGE-T; Introduction Date: March 03, 2006 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231625-NLAS4783BMN1 R2G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-VFQFN Exposed Pad Number of Circuits: 3 Operating Supply Voltage: 1.65 V ~ 4.5 V Switch Circuit: SPDT -3db Bandwidth: 17MHz Charge Injection: 50pC Crosstalk: -62dB @ 100kHz Channel-to-Channel Matching (ΔRon): 400 mOhm (Maximum) Channel Capacitance (CS(off), CD(off)): 5pF Family Name: NLAS4783B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-QFN (3x3) On-State Resistance (Maximum): 1 Ohm Switch Time (Ton, Toff) (Maximum): 27ns, 20ns Current - Leakage (IS(off)) (Maximum): 500nA Alternative Parts (Cross-Reference): MAX4783ETE; MAX4783EGE; MAX4783EGE-T; Introduction Date: March 03, 2006 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4783BMN1R2G - 1231625-NLAS4783BMN1R2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4783BMN1R2G
1231625-NLAS4783BMN1R2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4783BMN1R2G 1231625-NLAS4783BMN1R2G
Manufacturer: ON Semiconductor Win Source Part Number: 1231625-NLAS4783BMN1 R2G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-VFQFN Exposed Pad Number of Circuits: 3 Operating Supply Voltage: 1.65 V ~ 4.5 V Switch Circuit: SPDT -3db Bandwidth: 17MHz Charge Injection: 50pC Crosstalk: -62dB @ 100kHz Channel-to-Channel Matching (ΔRon): 400 mOhm (Maximum) Channel Capacitance (CS(off), CD(off)): 5pF Family Name: NLAS4783B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-QFN (3x3) On-State Resistance (Maximum): 1 Ohm Switch Time (Ton, Toff) (Maximum): 27ns, 20ns Current - Leakage (IS(off)) (Maximum): 500nA Alternative Parts (Cross-Reference): MAX4783ETE; MAX4783EGE; MAX4783EGE-T; Introduction Date: March 03, 2006 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1231625-NLAS4783BMN1R2G
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-VFQFN Exposed Pad
Number of Circuits: 3
Operating Supply Voltage: 1.65 V ~ 4.5 V
Switch Circuit: SPDT
-3db Bandwidth: 17MHz
Charge Injection: 50pC
Crosstalk: -62dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 400 mOhm (Maximum)
Channel Capacitance (CS(off), CD(off)): 5pF
Family Name: NLAS4783B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-QFN (3x3)
On-State Resistance (Maximum): 1 Ohm
Switch Time (Ton, Toff) (Maximum): 27ns, 20ns
Current - Leakage (IS(off)) (Maximum): 500nA
Alternative Parts (Cross-Reference): MAX4783ETE; MAX4783EGE; MAX4783EGE-T;
Introduction Date: March 03, 2006
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - NLAS4783BMN1R2G - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
NLAS4783BMN1R2G
Analog Switches, Multiplexers, Demultiplexers NLAS4783BMN1R2G
IC SWITCH TRIPLE SPDT 16QFN

IC SWITCH TRIPLE SPDT 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4783BMN1R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
NLAS4783BMN1R2G
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers NLAS4783BMN1R2G
IC SWITCH SPDT X 3 1OHM 16QFN

IC SWITCH SPDT X 3 1OHM 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1231625-NLAS4783BMN1R2G NLAS4783BMN1R2G NLAS4783BMN1R2G
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4783BMN1R2G Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 1.65 V ~ 4.5 V Other; 1.65V ~ 4.5V
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface Transceiver IC - 735-ML6420CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Interface module - 289-621 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI3206-B-GM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Package Type 40-QFN (6x6)
View Details
2 suppliers