1 Circuit IC Switch 1:1 25Ohm SC-88A (SC-70-5/SOT-353)
IC SWITCH SPST SC88A
1 Circuit IC Switch 1:1 25Ohm SC-88A (SC-70-5/SOT-353)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | NLAS4501DFT2-ND | NLAS4501DFT2 | NLAS4501DFT2 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | ||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | |
| Supply Voltage (VS) | 2 to 5.5 volts | ||
| Ron | 25 ohms | 25 ohms | |
| Bandwidth | 220 MHz | 220 MHz | 220 MHz |